Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.58
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
1,644
in stock
|
Buy Now | |
element14
from US$6.96
|
1,644
in stock
|
Buy Now | |
Farnell
from US$5.24
|
1,644
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.81
|
969
in stock
|
Buy Now | |
Distrelec
from US$5.91
|
248
in stock
|
Buy Now | |
RS Americas
from US$6.61
|
229
in stock
|
Buy Now | |
Conrad
from US$8.55
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$7.31
|
43
in stock
|
Buy Now |
No. of Contacts | 8Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
Din Audio/Video Connector, Plug, 8, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg SV80 | Newark Electronics |
PLUG, DIN, STRAIGHT, 8WAY | element14 |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg Connect GmbH Cable Connector, SV 8-pin, 5A, 32V, 8 Poles, Plug | Distrelec |
Plug 8 0.75 sq. mm 4 to 6 mm 5 A 60 VAC PA GF -3 pF PC | Lumberg SV 80 | RS Americas |
DIN,Cable,plug,8way,straight,SV80 | RS |
Lumberg-Products works in various everyday devices used in daily life for safe and secure electric connections. This circular connector with screw cap is for secure connection despite easy mounting. Suitable for Signal- and load currents max 5 A. compatible according to IEC 60130-9. | Conrad |
Lumberg SV 80 8 Pin Male DIN Plug IEC 60130-9 Straight Cable Mount | Rapid Electronics |
Where can I find additional details, specifications and documents for a SV80?
Additional datasheets, footprints and schematics for SV80 are listed on our Part Details page. You can also find images and similar parts to SV80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV80 fall under?
The SV80 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV80 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV80 you can contact the distributor directly for product support, shipping queries etc.
Is the SV80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV80 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for SV80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV80 often in real-time on the comparison pages.
What if I can't find stock of SV80?
You can fill out our help required form which you can use to request a quote for SV80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.