Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
570
in stock
|
Buy Now | |
element14
from US$8.42
|
11,448
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
11,418
in stock
|
Buy Now | |
Farnell
from US$6.03
|
11,418
in stock
|
Buy Now | |
Distrelec
from US$5.90
|
1,200
in stock
|
Buy Now | |
Toby Electronics
from US$4.48
|
1,000
in stock
|
Buy Now | |
Conrad
from US$9.03
|
163
in stock
|
Buy Now | |
RS Americas
from US$6.05
|
94
in stock
|
Buy Now | |
Rapid Electronics
from US$4.88
|
24
in stock
|
Buy Now | |
Rutronik
from US$4.89
|
-
|
Buy Now |
No. of Contacts | 6Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
PLUG, DIN, STRAIGHT, 6WAY | element14 |
Din Audio/Video Connector, Plug, 6, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg SV60 | Newark Electronics |
Lumberg Connect GmbH Cable Connector, SV 6-pin, 5A, 160V, 6 Poles, Plug | Distrelec |
DIN,Cable,plug,6way,straight,SV60 | RS |
Lumberg-Products works in various everyday devices used in daily life for safe and secure electric connections. This circular connector with screw cap is for secure connection despite easy mounting. Suitable for Signal- and load currents max 5 A. compatible according to IEC 60130-9. | Conrad |
Circular M16 Plug 6 0.75 sq. mm 4 to 6 mm 5 A 250 VAC PA GF -2 pF PC, SV Series | Lumberg SV 60 | RS Americas |
Lumberg SV60 6 Pin Male DIN Plug IEC 60130-9 Straight Cable Mount | Rapid Electronics |
06P PLUG ST THREADED JOINT LONG | Rutronik |
Where can I find additional details, specifications and documents for a SV60?
Additional datasheets, footprints and schematics for SV60 are listed on our Part Details page. You can also find images and similar parts to SV60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV60 fall under?
The SV60 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV60 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV60 you can contact the distributor directly for product support, shipping queries etc.
Is the SV60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV60 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and Toby Electronics have stock available or on a lead time for SV60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV60 often in real-time on the comparison pages.
What if I can't find stock of SV60?
You can fill out our help required form which you can use to request a quote for SV60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.