Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.78
|
547
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
2,890
in stock
|
Buy Now | |
element14
from US$6.77
|
2,467
in stock
|
Buy Now | |
Farnell
from US$5.32
|
2,467
in stock
|
Buy Now | |
Rutronik
from US$3.64
|
1,990
in stock
|
Buy Now | |
Distrelec
from US$5.35
|
437
in stock
|
Buy Now | |
RS Americas
from US$5.92
|
327
in stock
|
Buy Now | |
Conrad
from US$8.55
|
265
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.22
|
165
in stock
|
Buy Now | |
Rapid Electronics
from US$5.43
|
16
in stock
|
Buy Now | |
Toby Electronics
from US$4.68
|
-
|
Buy Now |
No. of Contacts | 5Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | SV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Colour | Nickel |
Connector Type | DIN Audio |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Connector, Din, Plug, 5 Position | Newark Electronics |
PLUG, DIN, CABLE, SOLDER, 5WAY | element14 |
05P PLUG ST THREADED JOINT IP40 | Rutronik |
DIN,Cable,plug,5way,straight,SV50//6 | RS |
Lumberg Connect GmbH Cable Connector, SV 5-pin, 5A, 160V, 5 Poles, Plug | Distrelec |
Connector CuZn Nickeled (Velours Nickeled) Plug 5 IEC VDE Approved, SV Series | Lumberg SV 50/6 | RS Americas |
Lumberg-Products works in various everyday devices used in daily life for safe and secure electric connections. This circular connector with screw cap is for secure connection despite easy mounting. Suitable for Signal- and load currents max 5 A. compatible according to IEC 60130-9. | Conrad |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg SV50/6 5 Pin Male DIN Plug IEC 60130-9 Straight Cable Mount | Rapid Electronics |
Where can I find additional details, specifications and documents for a SV 50/6?
Additional datasheets, footprints and schematics for SV 50/6 are listed on our Part Details page. You can also find images and similar parts to SV 50/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV 50/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV 50/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV 50/6 fall under?
The SV 50/6 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV 50/6 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV 50/6 you can contact the distributor directly for product support, shipping queries etc.
Is the SV 50/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV 50/6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for SV 50/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV 50/6 often in real-time on the comparison pages.
What if I can't find stock of SV 50/6?
You can fill out our help required form which you can use to request a quote for SV 50/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.