Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
286
in stock
|
Buy Now | |
element14
from US$7.63
|
6,506
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
5,975
in stock
|
Buy Now | |
Farnell
from US$5.22
|
5,904
in stock
|
Buy Now | |
Distrelec
from US$5.10
|
1,372
in stock
|
Buy Now | |
RS Americas
from US$5.26
|
361
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.90
|
217
in stock
|
Buy Now | |
Conrad
from US$8.52
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$4.75
|
70
in stock
|
Buy Now | |
Rutronik
from US$5.03
|
-
|
Buy Now | |
Toby Electronics
from US$4.36
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Metal Body |
Product Range | SV Series |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
PLUG, DIN, STRAIGHT, 3WAY | element14 |
Din Audio/Video Connector, Plug, 3, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant: Yes |Lumberg SV30 | Newark Electronics |
Lumberg Connect GmbH Cable Connector, SV 3-pin, 5A, 250V, 3 Poles, Plug | Distrelec |
Plug 3 0.75 sq. mm 4 to 6 mm 5 A 250 VAC PA GF -2 pF PC, SV Series | Lumberg SV 30 | RS Americas |
DIN,Cable,plug,3way,straight,SV30 | RS |
Connector: M16 | Transfer Multisort Elektronik |
Lumberg products deliver secure electrical connections in the various devices of daily life. This round connector with screw caps ensure secure connection, despite easier assembly Suitable for signal and load currents up to 5 A. Intermateable according to IEC 60130-9 | Conrad |
Lumberg SV30 3 Pin Male DIN Plug IEC 60130-9 Straight Cable Mount | Rapid Electronics |
03P PLUG ST THREADED JOINT | Rutronik |
Where can I find additional details, specifications and documents for a SV30?
Additional datasheets, footprints and schematics for SV30 are listed on our Part Details page. You can also find images and similar parts to SV30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV30 fall under?
The SV30 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV30 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV30 you can contact the distributor directly for product support, shipping queries etc.
Is the SV30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV30 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS Americas have stock available or on a lead time for SV30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV30 often in real-time on the comparison pages.
What if I can't find stock of SV30?
You can fill out our help required form which you can use to request a quote for SV30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.