SV15GC333KAR Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 0.033UF 2000V, X7R, 10%, RADIAL

Status: Unknown
Series: SV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.50

Distributor Stock
Logo for Newark
Newark
from US$13.50
No stock
Buy Now
Logo for element14
element14
from US$14.44
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 33000pF
Voltage Rating 2kV
Product Range SV Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 10.2mm
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.033Uf 2000V, X7R, 10%, Radial | Newark Electronics
Cap Ceramic 0.003uF 2000V X7R 10% Radial 10.2mm 125°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SV15GC333KAR?

Additional datasheets, footprints and schematics for SV15GC333KAR are listed on our Part Details page. You can also find images and similar parts to SV15GC333KAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SV15GC333KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV15GC333KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SV15GC333KAR fall under?

The SV15GC333KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SV15GC333KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SV15GC333KAR you can contact the distributor directly for product support, shipping queries etc.

Is the SV15GC333KAR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SV15GC333KAR have stock available?

Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for SV15GC333KAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SV15GC333KAR often in real-time on the comparison pages.

What if I can't find stock of SV15GC333KAR?

You can fill out our help required form which you can use to request a quote for SV15GC333KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay