Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.15µF |
---|---|
Voltage Rating | 1kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 33mm |
RoHS Compliant | No |
Ceramic Capacitor 0.15Uf 1000V, C0G, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SV12AA154KAA?
Additional datasheets, footprints and schematics for SV12AA154KAA are listed on our Part Details page. You can also find images and similar parts to SV12AA154KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV12AA154KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV12AA154KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV12AA154KAA fall under?
The SV12AA154KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV12AA154KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV12AA154KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SV12AA154KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV12AA154KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SV12AA154KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV12AA154KAA often in real-time on the comparison pages.
What if I can't find stock of SV12AA154KAA?
You can fill out our help required form which you can use to request a quote for SV12AA154KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.