Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.69
|
200
in stock
|
Buy Now | |
element14
from US$13.73
|
800
in stock
|
Buy Now | |
Farnell
from US$11.44
|
800
in stock
|
Buy Now | |
Distrelec
from US$11.24
|
384
in stock
|
Buy Now | |
RS Americas
from US$10.95
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.44
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$11.56
|
73
in stock
|
Buy Now | |
Rutronik
from US$10.14
|
-
|
Buy Now |
No. of Contacts | 12Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Cable Diameter Max | 6mm |
Connector Type | DIN Audio |
PLUG, DIN, STRAIGHT, 12WAY | element14 |
Lumberg Connect GmbH Cable Connector, SV 12-pin, 3A, 160V, 12 Poles, Plug | Distrelec |
Connector CuZn Nickeled (Velours Nickeled) Plug 12 IEC VDE Approved, SV Series | Lumberg SV 120 | RS Americas |
DIN,Cable,plug,12way,straight,SV120 | RS |
Connector: M16 | Transfer Multisort Elektronik |
Industrial Circular, Cable, Rcpt, 12Pos | Newark Electronics |
12P MALE PLUG | Rutronik |
Where can I find additional details, specifications and documents for a SV120?
Additional datasheets, footprints and schematics for SV120 are listed on our Part Details page. You can also find images and similar parts to SV120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV120 fall under?
The SV120 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to SV120 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV120 you can contact the distributor directly for product support, shipping queries etc.
Is the SV120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV120 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS Americas and RS have stock available or on a lead time for SV120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV120 often in real-time on the comparison pages.
What if I can't find stock of SV120?
You can fill out our help required form which you can use to request a quote for SV120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.