Status: | Unknown |
---|---|
Series: | SV Series |
RoHS: | Unknown |
Prices starting from US$9.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.99
|
No stock
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 3kV |
Product Range | SV Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 6.99mm |
RoHS Compliant | Yes |
Ceramic Capacitor 1000Pf 3000V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SV03HC102KAR?
Additional datasheets, footprints and schematics for SV03HC102KAR are listed on our Part Details page. You can also find images and similar parts to SV03HC102KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV03HC102KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV03HC102KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV03HC102KAR fall under?
The SV03HC102KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SV03HC102KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV03HC102KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SV03HC102KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV03HC102KAR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SV03HC102KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV03HC102KAR often in real-time on the comparison pages.
What if I can't find stock of SV03HC102KAR?
You can fill out our help required form which you can use to request a quote for SV03HC102KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.