Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
For Use With | Star LEDs |
Heat Sink Material | Aluminium |
Thermal Resistance | 5.33°C/W |
External Height | 25.4mm |
External Diameter | 69.8mm |
SVHC | No SVHC (15-Jan-2018) |
External Diameter - Imperial | 2.75" |
External Diameter - Metric | 69.8mm |
External Height - Imperial | 1" |
External Height - Metric | 25.4mm |
Packages Cooled | LED |
Led Heat Sink | Newark Electronics |
DEGREASED, 25.4MM LG | Ohmite SV-LED-125E | RS Americas |
HEAT SINK, 69.8MM X 25.4MM, 5.33 DEG C/W | Farnell |
Where can I find additional details, specifications and documents for a SV-LED-125E?
Additional datasheets, footprints and schematics for SV-LED-125E are listed on our Part Details page. You can also find images and similar parts to SV-LED-125E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SV-LED-125E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SV-LED-125E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SV-LED-125E fall under?
The SV-LED-125E is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to SV-LED-125E when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SV-LED-125E you can contact the distributor directly for product support, shipping queries etc.
Is the SV-LED-125E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SV-LED-125E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for SV-LED-125E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SV-LED-125E often in real-time on the comparison pages.
What if I can't find stock of SV-LED-125E?
You can fill out our help required form which you can use to request a quote for SV-LED-125E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.