Status: | Unknown |
---|---|
Series: | Protect It! |
RoHS: | Unknown |
No. of Outlets | 7Outlets |
---|---|
Outlet Type | NEMA 5-15R |
Current Rating | 15A |
Supply Voltage VAC | 120V |
Plug Type | NEMA 5-15P |
Cable Length | 2m |
Peak Surge Current | 144kA |
Energy Rating | 2160J |
Product Range | Protect It! |
RoHS Compliant | NA |
Suppressors, Outlet | Newark Electronics |
Surge Suppressor, 7, 15A, 7 ft, UL Listed, 15A, 120VAC, Protect It Series | Tripp Lite SUPER-7 | RS Americas |
Power Strip, Surge Protection | Carlton-Bates |
Circuit Protection Misc Surge Suppressor | Avnet America |
Where can I find additional details, specifications and documents for a SUPER7?
Additional datasheets, footprints and schematics for SUPER7 are listed on our Part Details page. You can also find images and similar parts to SUPER7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUPER7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUPER7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUPER7 fall under?
The SUPER7 is listed under Electrical > Power Outlet Strips - with Surge Protection.
Can I view similar or alternative parts?
You can view similar parts to SUPER7 when available in the Power Outlet Strips - with Surge Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUPER7 you can contact the distributor directly for product support, shipping queries etc.
Is the SUPER7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUPER7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Avnet America have stock available or on a lead time for SUPER7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUPER7 often in real-time on the comparison pages.
What if I can't find stock of SUPER7?
You can fill out our help required form which you can use to request a quote for SUPER7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.