Status: | Unknown |
---|---|
Series: | SUCOFLEX 126 |
RoHS: | Compliant |
No distributors results available
Connector to Connector | SMA Plug to SMA Plug |
---|---|
Coaxial Cable Type | SUCOFLEX 126 |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Blue |
Product Range | SUCOFLEX 126 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SUCOFLEX_126EA/SMAM/SMAM/1000M?
Additional datasheets, footprints and schematics for SUCOFLEX_126EA/SMAM/SMAM/1000M are listed on our Part Details page. You can also find images and similar parts to SUCOFLEX_126EA/SMAM/SMAM/1000M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUCOFLEX_126EA/SMAM/SMAM/1000M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUCOFLEX_126EA/SMAM/SMAM/1000M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUCOFLEX_126EA/SMAM/SMAM/1000M fall under?
The SUCOFLEX_126EA/SMAM/SMAM/1000M is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > RF Coaxial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to SUCOFLEX_126EA/SMAM/SMAM/1000M when available in the RF Coaxial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUCOFLEX_126EA/SMAM/SMAM/1000M you can contact the distributor directly for product support, shipping queries etc.
Is the SUCOFLEX_126EA/SMAM/SMAM/1000M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SUCOFLEX_126EA/SMAM/SMAM/1000M have stock available?
There is no stock from authorised distributors for SUCOFLEX_126EA/SMAM/SMAM/1000M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUCOFLEX_126EA/SMAM/SMAM/1000M often in real-time on the comparison pages.
What if I can't find stock of SUCOFLEX_126EA/SMAM/SMAM/1000M?
You can fill out our help required form which you can use to request a quote for SUCOFLEX_126EA/SMAM/SMAM/1000M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.