Status: | Unknown |
---|---|
Series: | SUCOFLEX 126 Series |
RoHS: | Unknown |
Prices starting from US$322.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$322.22
|
No stock
|
Buy Now |
Connector Type A | SMA Straight Plug |
---|---|
Connector Type B | SMA Straight Plug |
Coaxial Cable Type | SUCOFLEX 126 |
Impedance | 50ohm |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Blue |
Product Range | SUCOFLEX 126 Series |
SVHC | No SVHC (20-Jun-2016) |
Assembly Sucoflex 126 Sma Male 1000mm | RS |
Where can I find additional details, specifications and documents for a SUCOFLEX_126E/SMAM/SMAM/1000MM?
Additional datasheets, footprints and schematics for SUCOFLEX_126E/SMAM/SMAM/1000MM are listed on our Part Details page. You can also find images and similar parts to SUCOFLEX_126E/SMAM/SMAM/1000MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SUCOFLEX_126E/SMAM/SMAM/1000MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SUCOFLEX_126E/SMAM/SMAM/1000MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SUCOFLEX_126E/SMAM/SMAM/1000MM fall under?
The SUCOFLEX_126E/SMAM/SMAM/1000MM is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to SUCOFLEX_126E/SMAM/SMAM/1000MM when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SUCOFLEX_126E/SMAM/SMAM/1000MM you can contact the distributor directly for product support, shipping queries etc.
Is the SUCOFLEX_126E/SMAM/SMAM/1000MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SUCOFLEX_126E/SMAM/SMAM/1000MM have stock available?
Authorised distributors including RS have stock available or on a lead time for SUCOFLEX_126E/SMAM/SMAM/1000MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SUCOFLEX_126E/SMAM/SMAM/1000MM often in real-time on the comparison pages.
What if I can't find stock of SUCOFLEX_126E/SMAM/SMAM/1000MM?
You can fill out our help required form which you can use to request a quote for SUCOFLEX_126E/SMAM/SMAM/1000MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.