Status: | Unknown |
---|---|
Series: | System Pro M Compact SU200M Series |
RoHS: | Unknown |
Product Range | System Pro M Compact SU200M Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Voltage Rating VDC | - |
Voltage Rating VAC | 400VAC |
Circuit Breaker Mounting | DIN Rail |
Miniature Circuit Breaker, Trip Curve K, 30 Amp, 3 Pole, UL489 | ABB SU203M-K30 | RS Americas |
Circuit Breaker, 3 Pole, 30A | Newark Electronics |
Circuit Breaker, Miniature | Carlton-Bates |
Where can I find additional details, specifications and documents for a SU203M-K30?
Additional datasheets, footprints and schematics for SU203M-K30 are listed on our Part Details page. You can also find images and similar parts to SU203M-K30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU203M-K30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU203M-K30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU203M-K30 fall under?
The SU203M-K30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SU203M-K30 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU203M-K30 you can contact the distributor directly for product support, shipping queries etc.
Is the SU203M-K30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SU203M-K30 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for SU203M-K30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU203M-K30 often in real-time on the comparison pages.
What if I can't find stock of SU203M-K30?
You can fill out our help required form which you can use to request a quote for SU203M-K30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.