Status: | Unknown |
---|---|
Series: | System Pro M Compact SU200M Series |
RoHS: | Compliant |
Product Range | System Pro M Compact SU200M Series |
---|---|
Current Rating | 8A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 96VDC |
Voltage Rating VAC | 400VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Miniature Circuit Breaker, Trip Curve K, 8 Amp, 2 Pole, UL489 | ABB SU202M-K8 | RS Americas |
Circuit Breaker, 2 Pole, 8 A | Newark Electronics |
Circuit Breaker, Miniature | Carlton-Bates |
Where can I find additional details, specifications and documents for a SU202M-K8?
Additional datasheets, footprints and schematics for SU202M-K8 are listed on our Part Details page. You can also find images and similar parts to SU202M-K8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU202M-K8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU202M-K8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU202M-K8 fall under?
The SU202M-K8 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to SU202M-K8 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU202M-K8 you can contact the distributor directly for product support, shipping queries etc.
Is the SU202M-K8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SU202M-K8 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for SU202M-K8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU202M-K8 often in real-time on the comparison pages.
What if I can't find stock of SU202M-K8?
You can fill out our help required form which you can use to request a quote for SU202M-K8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.