Status: | Unknown |
---|---|
Series: | System Pro M Compact SU200M Series |
RoHS: | Compliant |
Product Range | System Pro M Compact SU200M Series |
---|---|
Current Rating | 10A |
No. of Poles | 2 Pole |
Voltage Rating VDC | 96VDC |
Voltage Rating VAC | 400VAC |
Circuit Breaker Mounting | DIN Rail |
RoHS Compliant | Yes |
Miniature Circuit Breaker, Trip Curve K, 10 Amp, 2 Pole, UL489 | ABB SU202M-K10 | RS Americas |
Circuit Breaker, 2 Pole, 10A | Newark Electronics |
Circuit Breaker, Miniature | Carlton-Bates |
Where can I find additional details, specifications and documents for a SU202M-K10?
Additional datasheets, footprints and schematics for SU202M-K10 are listed on our Part Details page. You can also find images and similar parts to SU202M-K10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SU202M-K10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SU202M-K10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SU202M-K10 fall under?
The SU202M-K10 is listed under Circuit Protection > Circuit Breakers > Thermal Magnetic Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to SU202M-K10 when available in the Thermal Magnetic Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SU202M-K10 you can contact the distributor directly for product support, shipping queries etc.
Is the SU202M-K10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SU202M-K10 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for SU202M-K10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SU202M-K10 often in real-time on the comparison pages.
What if I can't find stock of SU202M-K10?
You can fill out our help required form which you can use to request a quote for SU202M-K10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.