Status: | Active |
---|---|
Series: | STWD100 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.36
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.53
|
89,712
in stock
|
Buy Now | |
element14
from US$0.68
|
89,557
in stock
|
Buy Now | |
RS
from US$1.24
|
50,880
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
18,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
16,083
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
14,289
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
6,117
in stock
|
Buy Now | |
Avnet Silica
-
|
699,000
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Current consumption 13 µA typ. |
Available watchdog timeout periods are 3.4 ms, 6.3 ms, 102 ms, and 1.6 s |
Chip enable input |
Open drain or push-pullWDO output |
Operating temperature range: –40 to 125 °C |
Packages: SOT23-5 and SC70-5 (SOT323-5) |
ESD performance HBM: 2000 V RCDM: 1000 V |
HBM: 2000 V |
RCDM: 1000 V |
Automotive qualified |
Product Specifications |
---|
DS5579 Watchdog timer circuit |
Technical Notes & Articles |
---|
TN0941 Reset and supervisor ICs: frequently asked questions (FAQ) |
Presentations |
---|
ST Analog Products for Automotive applications |
SUPERVISOR, WATCHDOG, 5.5V, SOT-23-5 | Farnell |
Watchdog Timer Circuit SOT23-5 | RS |
STWD100 Series 5.5 V 13 uA Surface Mount Watchdog Timer Circuit - SOT-23-5 | Future Electronics |
Watchdog Timer 5-Pin SOT-23 T/R | Avnet America |
IC: peripheral circuit | Transfer Multisort Elektronik |
Supervisor, Watchdog, 5.5V, Sot-23-5 | Newark Electronics |
ST Power Management IC Open Drain / Push-Pull SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a STWD100NYWY3F?
Additional datasheets, footprints and schematics for STWD100NYWY3F are listed on our Part Details page. You can also find images and similar parts to STWD100NYWY3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STWD100NYWY3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STWD100NYWY3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STWD100NYWY3F fall under?
The STWD100NYWY3F is listed under Reset and Supervisor ICs > Watchdog Timers.
Can I view similar or alternative parts?
You can view similar parts to STWD100NYWY3F when available in the Watchdog Timers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STWD100NYWY3F you can contact the distributor directly for product support, shipping queries etc.
Is the STWD100NYWY3F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STWD100NYWY3F have stock available?
Authorised distributors including Farnell, element14, RS, Future Electronics and Avnet America have stock available or on a lead time for STWD100NYWY3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STWD100NYWY3F often in real-time on the comparison pages.
What if I can't find stock of STWD100NYWY3F?
You can fill out our help required form which you can use to request a quote for STWD100NYWY3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.