Status: | Unknown |
---|---|
Series: | STTH9 Series |
RoHS: | Unknown |
Prices starting from US$18.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.79
|
167
in stock
|
Buy Now | |
element14
from US$23.78
|
5,431
in stock
|
Buy Now | |
Newark Electronics
from US$22.86
|
5,032
in stock
|
Buy Now | |
Farnell
from US$22.30
|
5,032
in stock
|
Buy Now | |
Future Electronics
from US$19.77
|
90
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$18.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1.2kV |
---|---|
Forward Current If(AV) | 45A |
Forward Voltage VF Max | 1.2V |
Diode Module Configuration | Dual Isolated |
Product Range | STTH9 Series |
SVHC | No SVHC (17-Dec-2015) |
Current If @ Vf | 45A |
Current Ifsm | 420A |
Current Ir Max | 30µA |
Diode Case Style | ISOTOP |
Diode Configuration | Dual Isolated |
Diode Type | Fast Recovery |
Forward Surge Current Ifsm Max | 420A |
Forward Voltage | 1.2V |
Junction Temperature Tj Max | 150°C |
Module Configuration | Dual |
No. of Phases | Single Phase |
No. of Pins | 4Pins |
Reverse Recovery Time trr Max | 50ns |
Reverse Voltage Vr Max | 1.2kV |
Termination Type | Screw |
DIODE, ULTRAFAST, 2X45A, 1200V | element14 |
Diode, Ultrafast, 2X45A, 1200V | Newark Electronics |
STMicroelectronics, STTH9012TV2 | RS |
STTH9012TV Series 1200 V 45 A Chassis Mount Ultrafast Recovery Diode - ISOTOP | Future Electronics |
Diode Switching 1.2KV 45A 4-Pin ISOTOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH9012TV2?
Additional datasheets, footprints and schematics for STTH9012TV2 are listed on our Part Details page. You can also find images and similar parts to STTH9012TV2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH9012TV2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH9012TV2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH9012TV2 fall under?
The STTH9012TV2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH9012TV2 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH9012TV2 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH9012TV2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH9012TV2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Future Electronics have stock available or on a lead time for STTH9012TV2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH9012TV2 often in real-time on the comparison pages.
What if I can't find stock of STTH9012TV2?
You can fill out our help required form which you can use to request a quote for STTH9012TV2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.