Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
1,056
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,056
in stock
|
Buy Now | |
element14
from US$0.98
|
1,056
in stock
|
Buy Now | |
Avnet Silica
-
|
17,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 50ns |
RoHS Compliant | Yes |
STTH8R04 Series 8 A 0.9 V 50 ns Ultrafast Recovery Diode Surface Mount - D2PAK | Future Electronics |
Rectifier, Single, 8A, 400V, To-263 | Newark Electronics |
RECTIFIER, SINGLE, 8A, 400V, TO-263 | element14 |
Diode Switching 400V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH8R04G-TR?
Additional datasheets, footprints and schematics for STTH8R04G-TR are listed on our Part Details page. You can also find images and similar parts to STTH8R04G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH8R04G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH8R04G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH8R04G-TR fall under?
The STTH8R04G-TR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH8R04G-TR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH8R04G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH8R04G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STTH8R04G-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH8R04G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH8R04G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH8R04G-TR?
You can fill out our help required form which you can use to request a quote for STTH8R04G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.