Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
13,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
13,140
in stock
|
Buy Now | |
element14
from US$1.02
|
13,140
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 2V |
Reverse Recovery Time trr Max | 85ns |
Forward Surge Current Ifsm Max | 60A |
RoHS Compliant | Yes |
Rectifier, Single, 8A, 1Kv, To-263 | Newark Electronics |
Diode Switching 1KV 8A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STTH810 Series 1000 V 8 A Surface Mount Ultrafast Rectifier - TO-263-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STTH810GY-TR?
Additional datasheets, footprints and schematics for STTH810GY-TR are listed on our Part Details page. You can also find images and similar parts to STTH810GY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH810GY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH810GY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH810GY-TR fall under?
The STTH810GY-TR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH810GY-TR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH810GY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH810GY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STTH810GY-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH810GY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH810GY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH810GY-TR?
You can fill out our help required form which you can use to request a quote for STTH810GY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.