Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
832
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
832
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
188
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now |
Diode Type | Fast Recovery |
---|---|
Repetitive Reverse Voltage Vrrm Max | 300V |
Forward Current If(AV) | 8A |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 35ns |
Diode Case Style | TO-220AC |
No. of Pins | 2 |
SVHC | No SVHC (20-Jun-2011) |
Current If @ Vf | 8A |
Current Ifrm | 100A |
Forward Current If Max | 8A |
Package / Case | TO-220AC |
RMS Current If | 20A |
Diode Switching 300V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Diode, Ultra Fast 8A | Newark Electronics |
DIODE, ULTRA FAST 8A | Farnell |
Diode: rectifying | Transfer Multisort Elektronik |
STTH803D Series 8 A 1.25 V 35 ns High Frequency Secondary Rectifier - TO-220AC | Future Electronics |
Where can I find additional details, specifications and documents for a STTH803D?
Additional datasheets, footprints and schematics for STTH803D are listed on our Part Details page. You can also find images and similar parts to STTH803D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH803D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH803D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH803D fall under?
The STTH803D is listed under Semiconductors - Discretes > Diodes > Miscellaneous Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH803D when available in the Miscellaneous Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH803D you can contact the distributor directly for product support, shipping queries etc.
Is the STTH803D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH803D have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for STTH803D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH803D often in real-time on the comparison pages.
What if I can't find stock of STTH803D?
You can fill out our help required form which you can use to request a quote for STTH803D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.