Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 8A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.08V |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-277A |
No. of Pins | 3 Pin |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode Ultra Fast Recovery 200V 8A 3-Pin TO-277A T/R | Avnet Silica |
Rectifier, Single, 8A, 200V, To-277A | Newark Electronics |
RECTIFIER, SINGLE, 8A, 200V, TO-277A | element14 |
Where can I find additional details, specifications and documents for a STTH802SFY?
Additional datasheets, footprints and schematics for STTH802SFY are listed on our Part Details page. You can also find images and similar parts to STTH802SFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH802SFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH802SFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH802SFY fall under?
The STTH802SFY is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STTH802SFY when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH802SFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH802SFY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH802SFY have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH802SFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH802SFY often in real-time on the comparison pages.
What if I can't find stock of STTH802SFY?
You can fill out our help required form which you can use to request a quote for STTH802SFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.