Status: | Active |
---|---|
Series: | STTH6006TV |
RoHS: | Compliant |
Prices starting from US$12.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.81
|
80
in stock
|
Buy Now | |
Future Electronics
from US$12.81
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$16.57
|
-
|
Buy Now | |
Avnet America
from US$12.38
|
-
|
Buy Now | |
element14
from US$15.64
|
-
|
Buy Now | |
Distrelec
from US$21.18
|
-
|
Buy Now | |
Farnell
from US$14.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Typical package capacitance: 45 pF |
Ultrafast switching |
Low thermal resistance |
Low reverse current |
Insulated voltage: 2500 VRMS |
Reduces conduction and switching losses |
Product Specifications |
---|
DS4758 Turbo 2 ultrafast - high voltage rectifier |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
U/fast diode, 600V, 2x30A, STTH6006TV1 | RS |
STTH6006TV Series 600 V 30 A Turbo 2 Ultrafast High Voltage Rectifier - ISOTOP | Future Electronics |
Diode Switching 300V 60A 4-Pin ISOTOP Tube | Avnet Silica |
Diode, Ultrafast, 2X30A, 600V | Newark Electronics |
DIODE, ULTRAFAST, 2X30A, 600V | element14 |
ST Rectifier Diode 600V 30A 50ns ISOTOP | Distrelec |
Where can I find additional details, specifications and documents for a STTH6006TV1?
Additional datasheets, footprints and schematics for STTH6006TV1 are listed on our Part Details page. You can also find images and similar parts to STTH6006TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6006TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6006TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6006TV1 fall under?
The STTH6006TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH6006TV1 when available in the Ultrafast Medium VF and QRR (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6006TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6006TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6006TV1 have stock available?
Authorised distributors including RS, Future Electronics, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STTH6006TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6006TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH6006TV1?
You can fill out our help required form which you can use to request a quote for STTH6006TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.