Status: | Active |
---|---|
Series: | STTH6004W |
RoHS: | Compliant |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
No stock
|
Buy Now | |
Future Electronics
from US$2.30
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.18
|
799
in stock
|
Buy Now | |
element14
from US$2.76
|
799
in stock
|
Buy Now | |
Farnell
from US$2.75
|
799
in stock
|
Buy Now | |
Avnet Silica
-
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low thermal resistance |
Low reverse current |
Reduces switching & conduction losses |
Product Specifications |
---|
DS4501 Ultrafast high voltage rectifier |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH6004W Series 400 V 60 A Through Hole Ultrafast High Voltage Rectifier-DO-247 | Future Electronics |
Rectifier Diode, Single, 400 V, 60 A, 830 Mv, 50 Ns, 600 A Rohs Compliant: Yes |Stmicroelectronics STTH6004W | Newark Electronics |
DIODE, ULTRAFAST, 60A, 400, DO247 | element14 |
Diode Switching 400V 60A 2-Pin DO-247 Tube | Avnet Silica |
Diode Ultrafast 60A 400V DO247 | RS |
Where can I find additional details, specifications and documents for a STTH6004W?
Additional datasheets, footprints and schematics for STTH6004W are listed on our Part Details page. You can also find images and similar parts to STTH6004W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH6004W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH6004W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH6004W fall under?
The STTH6004W is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH6004W when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH6004W you can contact the distributor directly for product support, shipping queries etc.
Is the STTH6004W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH6004W have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH6004W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH6004W often in real-time on the comparison pages.
What if I can't find stock of STTH6004W?
You can fill out our help required form which you can use to request a quote for STTH6004W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.