Status: | Unknown |
---|---|
Series: | STTH5 Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.25V |
Reverse Recovery Time trr Max | 60ns |
Forward Surge Current Ifsm Max | 60A |
Operating Temperature Max | 150°C |
Diode Case Style | PowerFLAT |
No. of Pins | 8 Pin, 8Pins |
Product Range | STTH5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Fast Recovery |
DIODE, ULTRAFAST, 400V, 5A, POW.FLAT3X3, | Farnell |
Where can I find additional details, specifications and documents for a STTH5L04DEE-TR?
Additional datasheets, footprints and schematics for STTH5L04DEE-TR are listed on our Part Details page. You can also find images and similar parts to STTH5L04DEE-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH5L04DEE-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH5L04DEE-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH5L04DEE-TR fall under?
The STTH5L04DEE-TR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH5L04DEE-TR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH5L04DEE-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH5L04DEE-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STTH5L04DEE-TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for STTH5L04DEE-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH5L04DEE-TR often in real-time on the comparison pages.
What if I can't find stock of STTH5L04DEE-TR?
You can fill out our help required form which you can use to request a quote for STTH5L04DEE-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.