Status: | Active |
---|---|
Series: | STTH4R02-Y |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
4,920
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
17,500
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.45
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
PPAP capable |
AEC-Q101 qualified |
Product Specifications |
---|
DS6801 Automotive ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH Series 200 V 4 A SMT Automotive Ultrafast Recovery Diode - DO-214AA | Future Electronics |
STMicroelectronics, STTH4R02UY | RS |
Diode Switching 200V 4A 2-Pin SMB T/R | Avnet Silica |
Rectifier, Aec-Q101, 4A, 200V, Do-214Aa | Newark Electronics |
RECTIFIER, AEC-Q101, 4A, 200V, DO-214AA | element14 |
Where can I find additional details, specifications and documents for a STTH4R02UY?
Additional datasheets, footprints and schematics for STTH4R02UY are listed on our Part Details page. You can also find images and similar parts to STTH4R02UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R02UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R02UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R02UY fall under?
The STTH4R02UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH4R02UY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R02UY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R02UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4R02UY have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for STTH4R02UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R02UY often in real-time on the comparison pages.
What if I can't find stock of STTH4R02UY?
You can fill out our help required form which you can use to request a quote for STTH4R02UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.