Status: | Active |
---|---|
Series: | STTH4R02-Y |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
2,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2,880
in stock
|
Buy Now | |
element14
from US$0.43
|
2,880
in stock
|
Buy Now | |
Avnet Silica
-
|
12,500
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
PPAP capable |
AEC-Q101 qualified |
Product Specifications |
---|
DS6801 Automotive ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Aec-Q101, 4A, 200V, Do-214Ab | Newark Electronics |
RECTIFIER, AEC-Q101, 4A, 200V, DO-214AB | element14 |
Diode Switching 200V 4A 2-Pin SMC T/R | Avnet Silica |
Rectifier Diode Switching 200V 4A 30ns Automotive 2-Pin SMC T/R | Future Electronics |
Where can I find additional details, specifications and documents for a STTH4R02SY?
Additional datasheets, footprints and schematics for STTH4R02SY are listed on our Part Details page. You can also find images and similar parts to STTH4R02SY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH4R02SY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH4R02SY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH4R02SY fall under?
The STTH4R02SY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH4R02SY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH4R02SY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH4R02SY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH4R02SY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH4R02SY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH4R02SY often in real-time on the comparison pages.
What if I can't find stock of STTH4R02SY?
You can fill out our help required form which you can use to request a quote for STTH4R02SY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.