STTH3R04QRL Ultrafast Rectifiers by STMicroelectronics

400 V, 3 A High Effiency Ultrafast Diode

Status: Active
Series: STTH3R04
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The STTH3R04 series uses ST's new 400 V planar Pt doping technology. The STTH3R04 is specially suited for switching mode base drive and transistor circuits. Packaged in axial and surface mount packages, this device is intended for use in low voltage, high frequency inverters, free wheeling and polarity protection.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
120,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Negligible switching losses
High junction temperature
Low forward and reverse recovery times

Alternative Descriptions

Diode Switching 400V 3A 2-Pin DO-15 T/R | Avnet Silica
STTH3R04 Series 3 A 1.5 V 35 ns Ultrafast Recovery Diode Through Hole - DO-15 | Future Electronics
RECTIFIER, SINGLE, 3A, 400V, DO-15 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH3R04QRL?

Additional datasheets, footprints and schematics for STTH3R04QRL are listed on our Part Details page. You can also find images and similar parts to STTH3R04QRL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH3R04QRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH3R04QRL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH3R04QRL fall under?

The STTH3R04QRL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).

Can I view similar or alternative parts?

You can view similar parts to STTH3R04QRL when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH3R04QRL you can contact the distributor directly for product support, shipping queries etc.

Is the STTH3R04QRL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STTH3R04QRL have stock available?

Authorised distributors including Avnet Silica, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STTH3R04QRL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH3R04QRL often in real-time on the comparison pages.

What if I can't find stock of STTH3R04QRL?

You can fill out our help required form which you can use to request a quote for STTH3R04QRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay