Status: | Active |
---|---|
Series: | STTH310 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,435
in stock
|
Buy Now | |
element14
from US$0.32
|
5,435
in stock
|
Buy Now | |
Farnell
from US$0.31
|
5,435
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
4,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
427
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low forwarded voltage drop |
High reliability |
High surge current capability |
Soft switching for reduced EMI disturbances |
Planar technology |
ECOPACK2 compliant |
Fast/Ultrafast Power Diode, Single, 1 Kv, 3 A, 1.7 V, 75 Ns, 55 A Rohs Compliant: Yes |Stmicroelectronics STTH310 | Newark Electronics |
Diode, Ultra-Fast 3A 1000V | element14 |
DIODE, ULTRAFAST, 3A, 1000V | Farnell |
STTH310 Series 3 A 1.42 V 75 ns Through Hole Ultrafast Rectifier - DO-201AD | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
High voltage rectifier,STTH310 3A 1000V | RS |
Diode Switching 1KV 3A 2-Pin DO-201AD Ammo | Avnet America |
Where can I find additional details, specifications and documents for a STTH310?
Additional datasheets, footprints and schematics for STTH310 are listed on our Part Details page. You can also find images and similar parts to STTH310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH310 fall under?
The STTH310 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH310 when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH310 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH310 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STTH310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH310 often in real-time on the comparison pages.
What if I can't find stock of STTH310?
You can fill out our help required form which you can use to request a quote for STTH310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.