Status: | Active |
---|---|
Series: | STTH2R02AF-Y |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
780
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,440
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
3,000
in stock
|
Buy Now | |
element14
from US$0.18
|
2,006
in stock
|
Buy Now | |
Farnell
from US$0.17
|
2,006
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low conduction losses |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
AEC-Q101 qualified |
ECOPACK®2 compliant component |
PPAP capable |
Product Specifications |
---|
DS10897 Automotive ultrafast rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, 2A, 200V, Sod-128 | Newark Electronics |
Diode Switching 200V 2A Automotive 2-Pin SOD-128F T/R | Future Electronics |
RECTIFIER, 2A, 200V, SOD-128 | element14 |
Rectifier 2A 200V Ultrafast SOD128Flat | RS |
Diode Ultra Fast Rectifier 200V 2A 2-Pin SOD-128 FLAT T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH2R02AFY?
Additional datasheets, footprints and schematics for STTH2R02AFY are listed on our Part Details page. You can also find images and similar parts to STTH2R02AFY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2R02AFY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2R02AFY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2R02AFY fall under?
The STTH2R02AFY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH2R02AFY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2R02AFY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2R02AFY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2R02AFY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for STTH2R02AFY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2R02AFY often in real-time on the comparison pages.
What if I can't find stock of STTH2R02AFY?
You can fill out our help required form which you can use to request a quote for STTH2R02AFY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.