Status: | Active |
---|---|
Series: | STTH200L06TV |
RoHS: | Compliant |
Prices starting from US$19.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.15
|
No stock
|
Buy Now | |
Future Electronics
from US$21.42
|
485
in stock
|
Buy Now | |
element14
from US$23.91
|
185
in stock
|
Buy Now | |
Farnell
from US$23.17
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.22
|
31
in stock
|
Buy Now | |
Avnet Silica
-
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$24.33
|
-
|
Buy Now | |
Avnet America
from US$19.19
|
-
|
Buy Now | |
Distrelec
from US$30.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Low reverse current |
Low thermal resistance |
Reduces switching and conduction losses |
Insulated package ISOTOP: Insulated voltage: 2500 VRMS sine |
Insulated voltage: 2500 VRMS sine |
Product Specifications |
---|
DS4000 Turbo 2 ultrafast high voltage rectifier |
Technical Notes & Articles |
---|
TN1331 Assembly recommendations for STMicroelectronics ISOTOP package |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STTH200L06TV Series 120 A 600 V 80 ns High Voltage Ultrafast Rectifier - ISOTOP | Future Electronics |
ULTRAFAST 600V | element14 |
Module: diode | Transfer Multisort Elektronik |
Diode Switching 600V 120A 4-Pin ISOTOP Tube | Avnet Silica |
STMicroelectronics, STTH200L06TV1 | RS |
Rectifier Diode, 600 V, 240 A, 1.2 V, Dual Isolated Rohs Compliant: Yes |Stmicroelectronics STTH200L06TV1 | Newark Electronics |
ST Rectifier Diode 600V 120A 80ns ISOTOP | Distrelec |
Where can I find additional details, specifications and documents for a STTH200L06TV1?
Additional datasheets, footprints and schematics for STTH200L06TV1 are listed on our Part Details page. You can also find images and similar parts to STTH200L06TV1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH200L06TV1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH200L06TV1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH200L06TV1 fall under?
The STTH200L06TV1 is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH200L06TV1 when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH200L06TV1 you can contact the distributor directly for product support, shipping queries etc.
Is the STTH200L06TV1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH200L06TV1 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STTH200L06TV1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH200L06TV1 often in real-time on the comparison pages.
What if I can't find stock of STTH200L06TV1?
You can fill out our help required form which you can use to request a quote for STTH200L06TV1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.