Status: | Active |
---|---|
Series: | STTH2002C |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
No stock
|
Buy Now | |
Future Electronics
from US$0.52
|
4,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
98
in stock
|
Buy Now | |
Avnet Silica
-
|
16,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Suited for SMPS |
Low losses |
Low forward and reverse recovery times |
Low leakage current |
High junction temperature |
Insulated package: TO-220FPAB Insulating voltage = 2000 VRMS sine |
Insulating voltage = 2000 VRMS sine |
ECOPACK®2 compliant component for D²PAK on demand |
Product Specifications |
---|
DS3675 High efficiency ultrafast diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
STTH2002 Series Dual 20 A 1.25 V 27 ns Flange Mount Ultrafast Diode- TO-220FPAB | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 20A 3-Pin(3+Tab) TO-220FPAB Tube | Avnet Silica |
HE rectifier diode,STTH2002CFP 30A 200V | RS |
Diode, Ultrafast, 2X10A | Newark Electronics |
DIODE, ULTRAFAST, 2X10A | element14 |
Where can I find additional details, specifications and documents for a STTH2002CFP?
Additional datasheets, footprints and schematics for STTH2002CFP are listed on our Part Details page. You can also find images and similar parts to STTH2002CFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH2002CFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH2002CFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH2002CFP fall under?
The STTH2002CFP is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH2002CFP when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH2002CFP you can contact the distributor directly for product support, shipping queries etc.
Is the STTH2002CFP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH2002CFP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for STTH2002CFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH2002CFP often in real-time on the comparison pages.
What if I can't find stock of STTH2002CFP?
You can fill out our help required form which you can use to request a quote for STTH2002CFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.