Status: | Active |
---|---|
Series: | STTH1R04-Y |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
6,420
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
6,420
in stock
|
Buy Now | |
element14
from US$0.20
|
6,420
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
AEC-Q101 qualified |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9582 Automotive ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier, Single, 1A, 400V, Do-214Aa | Newark Electronics |
RECTIFIER, SINGLE, 1A, 400V, DO-214AA | element14 |
Diode Ultra Fast Recovery 400V 1A 2-Pin SMB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1R04UY?
Additional datasheets, footprints and schematics for STTH1R04UY are listed on our Part Details page. You can also find images and similar parts to STTH1R04UY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R04UY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R04UY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R04UY fall under?
The STTH1R04UY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH1R04UY when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R04UY you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R04UY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R04UY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for STTH1R04UY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R04UY often in real-time on the comparison pages.
What if I can't find stock of STTH1R04UY?
You can fill out our help required form which you can use to request a quote for STTH1R04UY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.