Status: | Active |
---|---|
Series: | STTH1R04 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
70,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
70,000
in stock
|
Buy Now | |
element14
from US$0.13
|
11,212
in stock
|
Buy Now | |
Farnell
from US$0.13
|
11,212
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
10,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
3,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Negligible switching losses |
Low forward and reverse recovery times |
High junction temperature |
Product Specifications |
---|
DS5848 1 A - 400 V ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1R04A. | Newark Electronics |
Diode Switching 400V 1A 2-Pin SMA T/R | Avnet America |
RECTIFIER, SINGLE, 1A, 400V, DO-214AC | element14 |
Ultra Fast Diode 400V 1A SMA | Schukat Electronic |
STMicroelectronics, STTH1R04A | RS |
Where can I find additional details, specifications and documents for a STTH1R04A?
Additional datasheets, footprints and schematics for STTH1R04A are listed on our Part Details page. You can also find images and similar parts to STTH1R04A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R04A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R04A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R04A fall under?
The STTH1R04A is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R04A when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R04A you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R04A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R04A have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for STTH1R04A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R04A often in real-time on the comparison pages.
What if I can't find stock of STTH1R04A?
You can fill out our help required form which you can use to request a quote for STTH1R04A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.