Status: | Active |
---|---|
Series: | STTH1R02 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
6,000
in stock
|
Buy Now | |
element14
from US$0.12
|
3,460
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,460
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
2,296
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
680
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now |
Very low conduction losses |
Negligible switching losses |
Low forward voltage drop |
High junction temperature |
ECOPACK®2 |
Product Specifications |
---|
DS4743 200 V - 1.5 A ultrafast recovery diode |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1R02QRL | Newark Electronics |
STTH1R02 Series 200 V 1.5 A Through Hole Ultrafast Recovery Diode - DO-15 | Future Electronics |
RECTIFIER, SINGLE, 1.5A, 200V, DO-204AC | element14 |
ST Rectifier Diode 200V 1.5A 15ns DO-15 | Distrelec |
Diode Ultrafast 1.5A 200V DO15 | RS |
Diode: rectifying | Transfer Multisort Elektronik |
Diode Switching 200V 1.5A 2-Pin DO-15 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1R02QRL?
Additional datasheets, footprints and schematics for STTH1R02QRL are listed on our Part Details page. You can also find images and similar parts to STTH1R02QRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1R02QRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1R02QRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1R02QRL fall under?
The STTH1R02QRL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast - low QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1R02QRL when available in the Ultrafast - low QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1R02QRL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1R02QRL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1R02QRL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Distrelec have stock available or on a lead time for STTH1R02QRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1R02QRL often in real-time on the comparison pages.
What if I can't find stock of STTH1R02QRL?
You can fill out our help required form which you can use to request a quote for STTH1R02QRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.