Status: | Active |
---|---|
Series: | STTH1L06 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
14,508
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
10,000
in stock
|
Buy Now | |
element14
from US$0.15
|
7,203
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,203
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast switching |
Reduces switching and conduction losses |
Low reverse recovery current |
Low thermal resistance |
Product Specifications |
---|
DS2522 Turbo 2 ultrafast high voltage rectifier |
User Manuals |
---|
UM0670 80 W offline LED driver with PFC |
Design Notes & Tips |
---|
DN0009 VIPer06X buck regulator, 12V 140 mA |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Rectifier,single,1A,600V,do-41,repetitive Reverse Voltage Vrrm Max-600V,forward Current If-Av-1A,diode Configuration-Single,forward Voltage Vf Max-1.3V,reverse Recovery Time Trr Max-80Ns,forward Surge Current Ifsm Max-30A, Rohs Compliant: Yes |Stmicroelectronics STTH1L06RL | Newark Electronics |
STTH1L06 Series 600 V 1 A 80 ns Axial Turbo 2 Ultrafast Rectifier- DO-41 | Future Electronics |
RECTIFIER, SINGLE, 1A, 600V, DO-41 | element14 |
Diode Ultrafast 1A 600V DO41 | RS |
Diode Switching 600V 1A 2-Pin DO-41 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STTH1L06RL?
Additional datasheets, footprints and schematics for STTH1L06RL are listed on our Part Details page. You can also find images and similar parts to STTH1L06RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1L06RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1L06RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1L06RL fall under?
The STTH1L06RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers > Ultrafast Low VF (600V).
Can I view similar or alternative parts?
You can view similar parts to STTH1L06RL when available in the Ultrafast Low VF (600V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1L06RL you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1L06RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1L06RL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and RS have stock available or on a lead time for STTH1L06RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1L06RL often in real-time on the comparison pages.
What if I can't find stock of STTH1L06RL?
You can fill out our help required form which you can use to request a quote for STTH1L06RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.