Status: | Active |
---|---|
Series: | STTH1512 |
RoHS: | Compliant |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.32
|
2,360
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
2,360
in stock
|
Buy Now | |
element14
from US$1.34
|
2,360
in stock
|
Buy Now | |
Avnet Silica
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Insulated packages: DOP3IElectrical insulation = 2500 VRMSCapacitance = 12 pF\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Product Specifications |
---|
DS4652 1200 V ultrafast recovery diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Diode, Single, 1.2Kv, 15A, To-263 Rohs Compliant: Yes |Stmicroelectronics STTH1512G-TR | Newark Electronics |
DIODE, SINGLE, 1.2KV, 15A, TO-263 | element14 |
Diode Switching 1.2KV 15A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
STTH1512 Series 1200 V 15 A Surface Mount Ultrafast Recovery Diode - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1512G-TR?
Additional datasheets, footprints and schematics for STTH1512G-TR are listed on our Part Details page. You can also find images and similar parts to STTH1512G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1512G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1512G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1512G-TR fall under?
The STTH1512G-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH1512G-TR when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1512G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1512G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1512G-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STTH1512G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1512G-TR often in real-time on the comparison pages.
What if I can't find stock of STTH1512G-TR?
You can fill out our help required form which you can use to request a quote for STTH1512G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.