Status: | Active |
---|---|
Series: | STTH1210 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
10,000
in stock
|
Buy Now | |
element14
from US$1.46
|
4,629
in stock
|
Buy Now | |
Farnell
from US$1.39
|
4,629
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
937
in stock
|
Buy Now | |
Schukat Electronic
from US$0.86
|
460
in stock
|
Buy Now | |
Avnet Silica
-
|
9,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.77
|
-
|
Buy Now |
Insulated packages:\t\tTO-220Ins Electrical insulation = 2500 VRMSCapacitance = 7 pF\t\tTO-220FPAC Electrical insulation = 2500 VRMSCapacitance = 12 pF\t\t |
Ultrafast, soft recovery |
High frequency and/or high pulsed current operation |
Very low conduction and switching losses |
High junction temperature |
High reverse voltage capability |
Dfd Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1210DI | Newark Electronics |
Diode Switching 1KV 12A 2-Pin(2+Tab) TO-220 Isolated Tube | Avnet America |
DIODE, ULTRAFAST, 12A, 1000V | element14 |
STTH1210 Series 12 A 1000 V 90 ns Ultrafast Rectifier Flange Mount - TO-220Ins | Future Electronics |
Diode: rectifying | Transfer Multisort Elektronik |
Ultra Fast Diode 1000V 12A TO220AC-ISO | Schukat Electronic |
Diode Ultrafast 12A 1000V TO220 | RS |
ST Rectifier Diode 1kV 12A 48ns TO-220INS | Distrelec |
Where can I find additional details, specifications and documents for a STTH1210DI?
Additional datasheets, footprints and schematics for STTH1210DI are listed on our Part Details page. You can also find images and similar parts to STTH1210DI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1210DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1210DI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1210DI fall under?
The STTH1210DI is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 800V to 1200V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to STTH1210DI when available in the 800V to 1200V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1210DI you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1210DI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1210DI have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for STTH1210DI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1210DI often in real-time on the comparison pages.
What if I can't find stock of STTH1210DI?
You can fill out our help required form which you can use to request a quote for STTH1210DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.