Status: | Active |
---|---|
Series: | STTH1003S-Y |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
2,444
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
17,500
in stock
|
Buy Now | |
element14
from US$0.64
|
2,934
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Ultrafast recovery |
Low power losses |
High surge capability |
Low leakage current |
High junction temperature |
ECOPACK®2 compliant |
Product Specifications |
---|
DS8767 Automotive 300 V, 10 A high efficiency ultrafast diode |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
Automotive 600V RQ Ultrafast diode series - soft reverse recovery and low Vf - for output circuits |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STTH1003SBY-TR | Newark Electronics |
Diode Ultra Fast Recovery Rectifier 300V 10A 3-Pin DPAK T/R | Avnet America |
RECTIFIER, SINGLE, 10A, 300V, TO-252 | element14 |
STTH1003SBY series 300V 10A DPAK Auto-grade rectifier | Future Electronics |
Where can I find additional details, specifications and documents for a STTH1003SBY-TR?
Additional datasheets, footprints and schematics for STTH1003SBY-TR are listed on our Part Details page. You can also find images and similar parts to STTH1003SBY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1003SBY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1003SBY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1003SBY-TR fall under?
The STTH1003SBY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade ultrafast diodes.
Can I view similar or alternative parts?
You can view similar parts to STTH1003SBY-TR when available in the Automotive-grade ultrafast diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1003SBY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1003SBY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1003SBY-TR have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for STTH1003SBY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1003SBY-TR often in real-time on the comparison pages.
What if I can't find stock of STTH1003SBY-TR?
You can fill out our help required form which you can use to request a quote for STTH1003SBY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.