Status: | Active |
---|---|
Series: | STTH1003S |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
10,273
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
10,273
in stock
|
Buy Now | |
element14
from US$0.43
|
10,273
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
367,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ultrafast recovery |
Low power losses |
High surge capability |
Low leakage current |
High junction temperature |
ECOPACK®2 compliant component for DPAK on demand |
Product Specifications |
---|
DS4396 High efficiency rectifier |
Flyers |
---|
New W series of ultrafast rectifiers for welding applications |
PSMC flat package Schottky and Ultrafast rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Rectifier, Single, 10A, 300V, To-252 | Newark Electronics |
RECTIFIER, SINGLE, 10A, 300V, TO-252 | element14 |
STTH1003S Series 300 V 10 A High Efficiency Standard Rectifier -D-PAK (TO-252-3) | Future Electronics |
Diode Switching 300V 10A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STTH1003SB-TR?
Additional datasheets, footprints and schematics for STTH1003SB-TR are listed on our Part Details page. You can also find images and similar parts to STTH1003SB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STTH1003SB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1003SB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STTH1003SB-TR fall under?
The STTH1003SB-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).
Can I view similar or alternative parts?
You can view similar parts to STTH1003SB-TR when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1003SB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STTH1003SB-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STTH1003SB-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STTH1003SB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STTH1003SB-TR often in real-time on the comparison pages.
What if I can't find stock of STTH1003SB-TR?
You can fill out our help required form which you can use to request a quote for STTH1003SB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.