STTH1002CG-TR Ultrafast Rectifiers by STMicroelectronics

200 V, 10 A dual Ultrafast Diode

Status: Active
Series: STTH1002C
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Dual center tap rectifier suited for switch mode power supplies and high frequency DC to DC converters. Packaged in DPAK, D²PAK, TO-220AB, I²PAK and TO-220FPAB, this device is intended for use in low voltage, high frequency inverters, free wheeling and polarity protection applications.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
30,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
25,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Suited for SMPS
Low losses
Low forward and reverse recovery times
Insulated package: TO-220FPAB Insulating voltage: 2000 VRMS sine
Insulating voltage: 2000 VRMS sine
High junction temperature
Low leakage current
ECOPACK®2 compliant component for DPAK and D²PAK on demand

Alternative Descriptions

STTH1002C Series Dual 8 A 200 V 25 ns High Efficiency Ultrafast Diode SMT -D2PAK | Future Electronics
Diode Switching 200V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica
RECTIFIER, DUAL, 10A, 200V, TO-262 | Farnell
Rectifier |Stmicroelectronics STTH1002CG-TR | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STTH1002CG-TR?

Additional datasheets, footprints and schematics for STTH1002CG-TR are listed on our Part Details page. You can also find images and similar parts to STTH1002CG-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STTH1002CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STTH1002CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STTH1002CG-TR fall under?

The STTH1002CG-TR is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 200V to 400V Ultrafast Rectifiers > Ultrafast Medium VF and QRR (200V - 400V).

Can I view similar or alternative parts?

You can view similar parts to STTH1002CG-TR when available in the Ultrafast Medium VF and QRR (200V - 400V) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STTH1002CG-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STTH1002CG-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for STTH1002CG-TR have stock available?

Authorised distributors including Future Electronics, Avnet Silica, Avnet America, element14 and Farnell have stock available or on a lead time for STTH1002CG-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STTH1002CG-TR often in real-time on the comparison pages.

What if I can't find stock of STTH1002CG-TR?

You can fill out our help required form which you can use to request a quote for STTH1002CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay