Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | ST Duplex |
---|---|
Connector Type B | ST Duplex |
Cable Length - Imperial | 32.81ft |
Cable Length - Metric | 10m |
Jacket Colour | Orange |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | IEC |
Cable Assembly Type | Fibre Optic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
PATCHCORD, 10M, ST-ST, 50/125, OM2 | element14 |
Where can I find additional details, specifications and documents for a STST50DOR10?
Additional datasheets, footprints and schematics for STST50DOR10 are listed on our Part Details page. You can also find images and similar parts to STST50DOR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STST50DOR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STST50DOR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STST50DOR10 fall under?
The STST50DOR10 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to STST50DOR10 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STST50DOR10 you can contact the distributor directly for product support, shipping queries etc.
Is the STST50DOR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STST50DOR10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for STST50DOR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STST50DOR10 often in real-time on the comparison pages.
What if I can't find stock of STST50DOR10?
You can fill out our help required form which you can use to request a quote for STST50DOR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.