Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Chassis |
---|---|
Socket Terminals | Solder Lug |
No. of Pins | 8Pins |
Current Rating | 10A |
Voltage Rating | - |
Product Range | - |
Accessory Type | Relay Socket |
Contact Termination | Solder |
No. of Contacts | 8Contacts |
Relay Socket | Newark Electronics |
Conn Relay Socket SKT 8 POS Solder Lug ST Panel Mount | Avnet America |
Socket, Relay | RS Americas |
Where can I find additional details, specifications and documents for a ST-SS?
Additional datasheets, footprints and schematics for ST-SS are listed on our Part Details page. You can also find images and similar parts to ST-SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ST-SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ST-SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ST-SS fall under?
The ST-SS is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to ST-SS when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ST-SS you can contact the distributor directly for product support, shipping queries etc.
Is the ST-SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ST-SS have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for ST-SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ST-SS often in real-time on the comparison pages.
What if I can't find stock of ST-SS?
You can fill out our help required form which you can use to request a quote for ST-SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.