Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sensor Output | Phototransistor |
---|---|
Sensor Mounting | Panel / Chassis |
Gap Width | 3.8mm, 3.8mm |
Aperture Width | - |
Forward Current If | 50mA |
Reverse Voltage Vr | 3V |
Forward Voltage | 1.2V |
Product Range | - |
Automotive Qualification Standard | - |
Collector Emitter Saturation Voltage Vce(on) | 0.4V |
Input Current | 20mA |
No. of Channels | 1Channels |
On Current Ic | 1.5µA |
On Current Ice | 100nA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Phototransistor |
Optocoupler Type | Opto Switch |
Output Voltage | 30V |
Peak Forward Current | 50mA |
Reverse Leakage Current Max | 10µA |
Supply Current | 20mA |
Voltage BVceo Min | 30V |
Voltage BVeco Min | 5V |
Voltage Vf Typ | 1.2V |
Where can I find additional details, specifications and documents for a STS-88-057?
Additional datasheets, footprints and schematics for STS-88-057 are listed on our Part Details page. You can also find images and similar parts to STS-88-057 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS-88-057 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS-88-057 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS-88-057 fall under?
The STS-88-057 is listed under Sensors & Transducers > Sensors > Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to STS-88-057 when available in the Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS-88-057 you can contact the distributor directly for product support, shipping queries etc.
Is the STS-88-057 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS-88-057 have stock available?
There is no stock from authorised distributors for STS-88-057.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS-88-057 often in real-time on the comparison pages.
What if I can't find stock of STS-88-057?
You can fill out our help required form which you can use to request a quote for STS-88-057 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.