Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
9,930
in stock
|
Buy Now | |
element14
from US$0.98
|
14,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
7,305
in stock
|
Buy Now | |
Farnell
from US$0.93
|
7,305
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 7.5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, N-CH, 60V, 7.5A, 8-SOIC | element14 |
STMicroelectronics, STS7NF60L | RS |
Mosfet Transistor, N Channel, 7.5 A, 60 V, 0.017 Ohm, 10 V, 1 V Rohs Compliant: Yes |Stmicroelectronics STS7NF60L | Newark Electronics |
N-Channel 60 V 0.0195 O Surface Mount STripFETÔ II POWER MOSFET - SOIC-8 | Future Electronics |
Trans MOSFET N-CH 60V 7.5A 8-Pin SO N T/R | Avnet America |
Where can I find additional details, specifications and documents for a STS7NF60L?
Additional datasheets, footprints and schematics for STS7NF60L are listed on our Part Details page. You can also find images and similar parts to STS7NF60L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS7NF60L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS7NF60L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS7NF60L fall under?
The STS7NF60L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS7NF60L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS7NF60L you can contact the distributor directly for product support, shipping queries etc.
Is the STS7NF60L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS7NF60L have stock available?
Authorised distributors including element14, RS, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for STS7NF60L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS7NF60L often in real-time on the comparison pages.
What if I can't find stock of STS7NF60L?
You can fill out our help required form which you can use to request a quote for STS7NF60L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.