Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
14,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
70,000
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
9,200
in stock
|
Buy Now | |
element14
from US$1.18
|
6,228
in stock
|
Buy Now | |
Farnell
from US$1.05
|
6,228
in stock
|
Buy Now | |
Distrelec
from US$1.31
|
2,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
2,388
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.045ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 2.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 4A |
Current Temperature | 25°C |
External Depth | 5.2mm |
External Length / Height | 1.75mm |
External Width | 4.05mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 2 |
On State Resistance @ Vgs = 4.5V | 65mohm |
On State resistance @ Vgs = 10V | 55mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Ptot Max | 2.5W |
Pulse Current Idm | 16A |
Row Pitch | 6.3mm |
SMD Marking | STS4DNF60L |
Voltage Vds Typ | 60V |
Voltage Vgs Max | 1.7V |
Voltage Vgs Rds on Measurement | 10V |
Dual Mosfet, N-Ch, 60V, 4A, Soic | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 4A 8-Pin SOIC T/R | Avnet America |
N-Channel 60 V 0.055 O 15 nC Surface Mount STripFETÔ Power Mosfet - SOIC-8 | Future Electronics |
MOSFET Dual N-Ch 60V 4A STripFET SOIC8 | RS |
MOSFET, N, LOGIC, SO-8 | element14 |
ST MOSFET, N-Channel, 60V, 4A, SOIC-8 | Distrelec |
Transistor: N-MOSFET x2 | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STS4DNF60L?
Additional datasheets, footprints and schematics for STS4DNF60L are listed on our Part Details page. You can also find images and similar parts to STS4DNF60L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS4DNF60L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS4DNF60L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS4DNF60L fall under?
The STS4DNF60L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STS4DNF60L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS4DNF60L you can contact the distributor directly for product support, shipping queries etc.
Is the STS4DNF60L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS4DNF60L have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and Chip One Stop have stock available or on a lead time for STS4DNF60L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS4DNF60L often in real-time on the comparison pages.
What if I can't find stock of STS4DNF60L?
You can fill out our help required form which you can use to request a quote for STS4DNF60L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.