Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | NL7SZ58DFT2G NL7SZ97DFT2G |
Kit Application Type | Logic |
Application Sub Type | Multifunction Logic Gate |
Kit Contents | Eval Board NL7SZ58DFT2G/NL7SZ97DFT2G Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Eval Board, Multi-Function Logic Gate | Newark Electronics |
EVAL BOARD, MULTI-FUNCTION LOGIC GATE | element14 |
Where can I find additional details, specifications and documents for a STR-LOGIC-GATES-EVK?
Additional datasheets, footprints and schematics for STR-LOGIC-GATES-EVK are listed on our Part Details page. You can also find images and similar parts to STR-LOGIC-GATES-EVK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR-LOGIC-GATES-EVK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR-LOGIC-GATES-EVK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR-LOGIC-GATES-EVK fall under?
The STR-LOGIC-GATES-EVK is listed under ON Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to STR-LOGIC-GATES-EVK when available in the ON Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR-LOGIC-GATES-EVK you can contact the distributor directly for product support, shipping queries etc.
Is the STR-LOGIC-GATES-EVK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR-LOGIC-GATES-EVK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STR-LOGIC-GATES-EVK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR-LOGIC-GATES-EVK often in real-time on the comparison pages.
What if I can't find stock of STR-LOGIC-GATES-EVK?
You can fill out our help required form which you can use to request a quote for STR-LOGIC-GATES-EVK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.