STRIPAX Hand Tools by Weidmuller

WIRE STRIPPER 0.08-10MM2 28AWG-7AWG

Status: Unknown
Series: Stripax Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$101.16

Distributor Stock
Logo for Farnell
Farnell
from US$106.90
66
in stock
Buy Now
Logo for element14
element14
from US$101.16
80
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$126.87
66
in stock
Buy Now

Specifications

Stripping Capacity AWG 28AWG to 7AWG
Stripping Capacity Metric 0.08mm² to 10mm²
For Use With Flexible & Solid Conductors
Product Range Stripax Series
SVHC No SVHC (15-Jan-2018)
Length 200mm
Strip Length 20mm
Stripping Capacity 10mm²
Weight 145g

Alternative Descriptions

WIRE STRIPPER, 0.08-10MM2, 28AWG-7AWG | element14
Wire Stripper, 0.8-6Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STRIPAX?

Additional datasheets, footprints and schematics for STRIPAX are listed on our Part Details page. You can also find images and similar parts to STRIPAX on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STRIPAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STRIPAX price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STRIPAX fall under?

The STRIPAX is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.

Can I view similar or alternative parts?

You can view similar parts to STRIPAX when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STRIPAX you can contact the distributor directly for product support, shipping queries etc.

Is the STRIPAX RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STRIPAX have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for STRIPAX.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STRIPAX often in real-time on the comparison pages.

What if I can't find stock of STRIPAX?

You can fill out our help required form which you can use to request a quote for STRIPAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay