Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Analog Switch Case | SIP |
No. of Pins | 5Pins |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
Universal Switch, Single, Sip-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a STR83145?
Additional datasheets, footprints and schematics for STR83145 are listed on our Part Details page. You can also find images and similar parts to STR83145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR83145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR83145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR83145 fall under?
The STR83145 is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to STR83145 when available in the Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR83145 you can contact the distributor directly for product support, shipping queries etc.
Is the STR83145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR83145 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STR83145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR83145 often in real-time on the comparison pages.
What if I can't find stock of STR83145?
You can fill out our help required form which you can use to request a quote for STR83145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.