Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STR75x |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI-S |
Silicon Core Number | STR750FV2 |
Kit Contents | Eval Board STR750FV2 STR7 MCU USB-JTAG in-circuit Debugger/Programmer EWARM Software |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | IAR KickStart starter kit |
Starter Kit For For St ARM Core-Based Microcontrollers | Avnet America |
Where can I find additional details, specifications and documents for a STR750-SK/IAR?
Additional datasheets, footprints and schematics for STR750-SK/IAR are listed on our Part Details page. You can also find images and similar parts to STR750-SK/IAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR750-SK/IAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR750-SK/IAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR750-SK/IAR fall under?
The STR750-SK/IAR is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STR750-SK/IAR when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR750-SK/IAR you can contact the distributor directly for product support, shipping queries etc.
Is the STR750-SK/IAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR750-SK/IAR have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for STR750-SK/IAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR750-SK/IAR often in real-time on the comparison pages.
What if I can't find stock of STR750-SK/IAR?
You can fill out our help required form which you can use to request a quote for STR750-SK/IAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.