Status: | Unknown |
---|---|
Series: | SuperMESH Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
918
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
918
in stock
|
Buy Now | |
element14
from US$0.34
|
918
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 500mA |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 4.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 3W |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | SuperMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Mosfet, N-Ch, 600V, 0.5A, To-92 | Newark Electronics |
MOSFET, N-CH, 600V, 0.5A, TO-92 | element14 |
Trans MOSFET N-CH 600V 0.5A 3-Pin TO-92 T/R | Avnet Silica |
Single N-Channel 600 V 4.8 Ohm 15 nC 3 W Silicon Through Hole Mosfet - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a STQ2HNK60ZR-AP?
Additional datasheets, footprints and schematics for STQ2HNK60ZR-AP are listed on our Part Details page. You can also find images and similar parts to STQ2HNK60ZR-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STQ2HNK60ZR-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STQ2HNK60ZR-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STQ2HNK60ZR-AP fall under?
The STQ2HNK60ZR-AP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STQ2HNK60ZR-AP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STQ2HNK60ZR-AP you can contact the distributor directly for product support, shipping queries etc.
Is the STQ2HNK60ZR-AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STQ2HNK60ZR-AP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STQ2HNK60ZR-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STQ2HNK60ZR-AP often in real-time on the comparison pages.
What if I can't find stock of STQ2HNK60ZR-AP?
You can fill out our help required form which you can use to request a quote for STQ2HNK60ZR-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.